EN
  • EN
  • DE

TC78H630FNG(OEL)

Part No TC78H630FNG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Motor Driver IC, Bldc, TSSOP-16 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978525-TC78H630FNG(OEL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC78H630FNG(OEL) CAD Model

Description

The TC78H630FNG(OEL) is a dual H-bridge driver IC from Toshiba Semiconductor and Storage, designed for controlling DC brushed motors in a variety of applications. This driver allows for bidirectional control of two independent DC motors, making it suitable for robotics, consumer electronics, and other motor-driven systems. It features built-in protection circuits for enhanced reliability and safety.

Applications

  • Robotics: Driving motors for locomotion, arm movement, and gripper control.
  • Consumer electronics: Controlling motors in toys, appliances, and other consumer devices.
  • Office automation equipment: Driving motors in printers, scanners, and other office machines.
  • Industrial equipment: Motor control in factory automation and process control systems.
  • Automotive applications: Controlling small DC motors in car electronics, such as door locks and mirror adjustment.

Features

  • Dual H-bridge configuration: Allows independent control of two DC motors.
  • Wide operating voltage range: Supports a variety of power supply voltages.
  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • Overcurrent protection: Protects the driver and motor from damage due to excessive current.
  • Undervoltage lockout: Prevents operation with insufficient supply voltage.
  • Thermal shutdown: Protects the device from overheating.
  • PWM control: Enables precise speed and torque control using pulse-width modulation.

Benefits

  • Versatile motor control: Allows for bidirectional control of two independent DC motors.
  • High efficiency: Low on-resistance minimizes power loss and improves overall system efficiency.
  • Robust protection: Overcurrent, undervoltage, and thermal shutdown features protect the driver and motor from damage.
  • Precise control: PWM control enables accurate speed and torque adjustment.
  • Easy integration: Simple control interface allows for easy integration into various systems.

Additional Details

The TC78H630FNG(OEL) typically requires external components such as decoupling capacitors and protection diodes. The device is available in a surface-mount package for easy PCB assembly. The "OEL" suffix likely indicates the specific package type and environmental compliance. Detailed electrical characteristics, thermal performance, and application circuit recommendations can be found in the product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess