EN
  • EN
  • DE

TC7MA244FK

Part No TC7MA244FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW-VOLTAGE OCTAL BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265262-TC7MA244FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MA244FK CAD Model

Description

The TC7MA244FK is an advanced high-speed CMOS octal bus buffer with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is designed for high-performance memory and data bus applications requiring minimal propagation delay and high drive capability. The device provides eight non-inverting buffers with individual output enable controls, allowing for flexible data routing and isolation.

Applications

  • Memory Interfacing
  • Data Bus Buffering
  • Address Line Driving
  • High-Speed Logic Systems
  • Microprocessor Systems

Features

  • Octal Bus Buffer
  • Non-Inverting Outputs
  • 3-State Outputs
  • Individual Output Enables
  • High-Speed Operation
  • Low Power Consumption
  • Wide Operating Voltage Range

Benefits

  • Improved System Performance: High-speed operation minimizes propagation delay, resulting in faster data transfer rates and improved overall system performance.
  • Flexible Data Routing: Individual output enable controls allow for flexible data routing and isolation, enabling complex data bus configurations.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life in portable applications.
  • Increased System Reliability: 3-state outputs prevent bus contention and improve system reliability.
  • Easy Integration: Wide operating voltage range and standard pinout simplify integration into existing systems.

Technical Specifications

  • Number of Channels: 8
  • Output Type: Non-Inverting, 3-State
  • Propagation Delay: 3.5 ns (typical)
  • Supply Voltage Range: 2.0V to 5.5V
  • Output Drive Capability: ±24 mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP20

The TC7MA244FK is an essential component for high-performance digital systems requiring reliable data buffering and routing. Its octal configuration, 3-state outputs, and individual enable controls provide the flexibility and performance needed for demanding applications. The high-speed operation and low power consumption make it suitable for both high-end computing and portable devices. The TSSOP20 package provides a compact footprint for space-constrained designs.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess