EN
  • EN
  • DE

TC7MA541K

Part No TC7MA541K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358327-TC7MA541K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MA541K CAD Model

Description

The TC7MA541K is an advanced high-speed CMOS dual AND-OR-Invert gate from Toshiba Semiconductor and Storage. It's designed for logic functions that require the combination of AND, OR, and Invert operations. The AND-OR-Invert (AOI) gate is a versatile building block in digital circuits.

Applications:

  • Logic Synthesis: Implementing complex logic functions in digital systems.
  • Address Decoding: Used in memory systems to decode addresses.
  • Data Multiplexing: Selecting data from multiple sources.
  • Control Logic: Implementing control logic in embedded systems.
  • Signal Processing: Combining multiple signals in digital signal processing applications.

Features:

  • Dual AND-OR-Invert Gate: Contains two independent AOI gates in a single package.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation.
  • Small Package: Available in a compact package.

Benefits:

  • Versatile Logic Function: Can implement a wide range of logic functions.
  • High Performance: Enables fast logic operations.
  • Low Power: Suitable for battery-powered applications.
  • Simplified Design: Reduces the number of components required for complex logic functions.

Additional Details:

The TC7MA541K performs a logic function equivalent to (A & B) | (C & D) with the output inverted. This configuration allows the gate to be used in a variety of digital circuits. Its high-speed performance is critical for many applications where speed is important. The low power consumption is ideal for battery-powered or energy-efficient systems. The small package saves space in the circuit design. AOI gates like this can be combined to create more complex logic circuits efficiently. The high fan-out allows it to drive multiple loads, making it useful for distributing signals.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess