EN
  • EN
  • DE

TC7MBD3244FK

Part No TC7MBD3244FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358339-TC7MBD3244FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBD3244FK CAD Model

Description

The TC7MBD3244FK is a high-speed dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for bi-directional level shifting between two voltage domains, making it ideal for mixed-voltage systems. It supports a wide range of applications where data needs to be transferred between components operating at different voltage levels.

Applications

  • Level shifting in mixed-voltage systems: Connecting microcontrollers or processors with different I/O voltage levels.
  • Mobile devices: Smartphones, tablets, and other portable electronics requiring low-power level translation.
  • Computing systems: Motherboards, peripheral devices, and other computer hardware.
  • Industrial automation: Interfacing sensors, actuators, and control systems operating at different voltages.
  • Networking equipment: Routers, switches, and other network devices where level translation is needed for communication between different chips.

Features

  • Dual supply voltage: Operates with two independent power supplies (VCCA and VCCB) ranging from 1.65 V to 5.5 V, enabling flexible level translation.
  • High-speed operation: Ensures minimal signal delay and distortion, suitable for high-frequency data transfer.
  • Bi-directional level shifting: Allows data transfer in both directions, simplifying system design and reducing component count.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Small package: Available in a compact package for space-constrained applications.
  • Output Enable (OE) control: Provides output enable/disable control, allowing for bus isolation and reduced power consumption when the device is not actively transmitting data.

Benefits

  • Simplified system design: Reduces the complexity of interfacing devices operating at different voltage levels.
  • Improved signal integrity: Ensures reliable data transfer by minimizing signal degradation.
  • Reduced power consumption: Low-power design minimizes energy usage, extending battery life in portable applications.
  • Increased system flexibility: Allows for the use of components with different voltage requirements in the same system.
  • Space saving: Compact package design saves valuable board space.
  • Enhanced compatibility: Ensures compatibility between different voltage standards and devices.

The TC7MBD3244FK is commonly used to interface microcontrollers with different I/O voltages to peripherals such as memory or sensors. The OE pin allows for easy control over the transceiver, enabling or disabling data flow as needed. Its high-speed performance and low power consumption make it a versatile choice for a variety of level-shifting applications. The specific package type and operating temperature range should be verified in the datasheet for the application environment.

You May Also Be Interested in

Pulse
Lowest to $1.6817
Toshiba Semiconductor and Storage
Lowest to $1.5860
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess