EN
  • EN
  • DE

TC7MBL3253CFTG

Part No TC7MBL3253CFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265270-TC7MBL3253CFTG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBL3253CFTG CAD Model

Description

The TC7MBL3253CFTG is a low-voltage, high-speed dual analog switch manufactured by Toshiba Semiconductor and Storage. This device is designed for use in portable and other low-power applications where signal routing and switching are required. It offers low on-resistance and low capacitance, ensuring minimal signal distortion and high bandwidth.

Applications:

  • Audio and Video Signal Switching: Routing audio and video signals in portable devices such as smartphones and tablets.
  • USB Signal Switching: Switching USB data lines in portable devices and docking stations.
  • Battery-Powered Systems: Suitable for low-power signal routing in battery-operated equipment.
  • Data Acquisition Systems: Used in data acquisition systems for signal multiplexing and switching.
  • Analog Multiplexing: Allows selection of multiple analog input signals to a single output.

Features:

  • Dual SPDT Switch: Contains two single-pole double-throw (SPDT) switches.
  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • High Bandwidth: Supports high-frequency signals.
  • Low Voltage Operation: Operates at low supply voltages (typically 1.65V to 5.5V).
  • Low Power Consumption: Consumes minimal power during operation.
  • Break-Before-Make Switching: Prevents short-circuiting during switching transitions.

Benefits:

  • Improved Signal Quality: Low on-resistance and capacitance minimize signal distortion.
  • High Performance: High bandwidth allows for fast signal switching.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Versatile Applications: Suitable for a wide range of analog and digital signal switching tasks.

Additional Details:

The TC7MBL3253CFTG comes in a small surface-mount package. Key electrical specifications include on-resistance (Ron), capacitance, operating voltage range, and switching speed. Each SPDT switch is controlled by a separate control input. The datasheet from Toshiba Semiconductor and Storage provides detailed specifications, application circuits, and performance graphs.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess