EN
  • EN
  • DE

TC7MBL6125SFTG

Part No TC7MBL6125SFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Quad Low Voltage/Low Capacitance Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265273-TC7MBL6125SFTG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBL6125SFTG CAD Model

Description

The TC7MBL6125SFTG is a low-voltage, high-speed dual supply bus transceiver from Toshiba Semiconductor and Storage Corporation. This device is designed for bi-directional level shifting between two voltage domains, making it ideal for mixed-voltage systems.

Applications:

  • Mixed-Voltage Systems: Enabling communication between devices operating at different voltage levels.
  • Mobile Devices: Used in smartphones, tablets, and other portable devices to interface different voltage domains.
  • Memory Interfaces: Level shifting for communication between memory controllers and memory devices.
  • LCD Panels: Level shifting for display interfaces in LCD panels.
  • SD Card Interfaces: Providing voltage translation for SD card communication.

Features:

  • Dual Supply Voltage: Supports two independent supply voltages (VCCA and VCCB) for level translation.
  • High-Speed Operation: Enables fast data transfer rates.
  • Low Voltage Operation: Operates at low supply voltages, suitable for battery-powered devices.
  • Bi-Directional Level Shifting: Allows data to be transmitted in both directions between the voltage domains.
  • Output Enable (OE) Control: Provides control over the output state of the transceiver.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified System Design: Reduces the complexity of interfacing devices with different voltage levels.
  • Improved Performance: Enables high-speed data transfer in mixed-voltage systems.
  • Reduced Power Consumption: Operates at low voltages, minimizing power dissipation.
  • Increased Flexibility: Supports a wide range of voltage levels for versatile application.
  • Compact Solution: Saves board space in portable and space-sensitive applications.

Additional Details:

The TC7MBL6125SFTG features an output enable (OE) pin that allows the output to be disabled, effectively disconnecting the two sides of the transceiver. This is useful for isolating circuits or for implementing bus arbitration schemes. The device also includes integrated level shifting circuitry, eliminating the need for external components.

This bus transceiver is an essential component for modern electronic systems that utilize multiple voltage levels. Its high-speed operation, low power consumption, and small package make it ideal for a wide range of applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess