EN
  • EN
  • DE

TC7MP01FK

Part No TC7MP01FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low-Voltage Triple Gate(6-input AND + 4-input OR + inverter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358384-TC7MP01FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP01FK CAD Model

Description

The TC7MP01FK is a high-speed, low-voltage single-gate logic translator manufactured by Toshiba Semiconductor and Storage. This device is specifically designed to interface between different voltage domains, ensuring compatibility in mixed-voltage systems.

Applications:

  • Level Shifting in Mobile Devices: Used to interface between different voltage levels in smartphones and tablets.
  • Interface between Microcontrollers and Peripherals: Facilitates communication between microcontrollers and peripherals operating at different voltages.
  • Mixed-Voltage Systems: Enables seamless operation in systems with components operating at different voltage levels.
  • Signal Isolation: Provides electrical isolation between different parts of a system.
  • Data Communication: Ensures reliable data transfer between devices with different voltage requirements.

Features:

  • Bidirectional Level Translation: Allows signal translation in both directions.
  • Low-Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • High-Speed Performance: Offers fast propagation delays for high-speed data transmission.
  • Single Gate: Provides a single logic gate for simple level translation.
  • Small Package: Compact form factor for space-constrained applications.

Benefits:

  • Improved System Compatibility: Enables seamless integration of components operating at different voltages.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements, extending battery life in portable devices.
  • Enhanced System Performance: High-speed performance reduces delays and improves data throughput.
  • Simplified Design: Single-gate functionality simplifies circuit design and reduces complexity.
  • Space Saving: Small package size allows for denser board layouts.

Additional Details:

The TC7MP01FK features a wide operating voltage range, typically 0.8V to 3.6V on one side and 1.65V to 5.5V on the other. It automatically detects the direction of the signal and performs the necessary level translation. The device utilizes advanced CMOS technology to achieve low power consumption and high-speed performance. Its small package size makes it ideal for portable devices and other space-constrained applications. The TC7MP01FK also includes built-in ESD protection, enhancing system reliability. This level translator is commonly used in applications where it is necessary to interface components that operate at different voltage levels, ensuring reliable communication between them. It can be used to connect a 1.8V microcontroller to a 3.3V sensor, or a 3.3V FPGA to a 5V peripheral, for example.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7859 $58.5039
51+ $2.2857 $116.5707
79+ $2.2141 $174.9139
108+ $2.1425 $231.3900
140+ $2.0721 $290.0940
187+ $1.8572 $347.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess