EN
  • EN
  • DE

TC7MPN3125FTG

Part No TC7MPN3125FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage/Low Power 2-Bit × 2 Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358398-TC7MPN3125FTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MPN3125FTG CAD Model

Description

The TC7MPN3125FTG is an advanced, low-voltage, dual supply octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is specifically designed for bidirectional data transfer between buses operating at different voltage levels. Its low voltage operation and compact package make it suitable for a wide range of applications, particularly in portable devices.

Applications:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Memory Card Interfaces
  • Level Translation in Mixed-Voltage Systems

Features:

  • Dual Supply Voltage: Supports different voltage levels on each side (VCCA and VCCB).
  • Wide Supply Voltage Range: VCCA from 1.6 V to 3.6 V; VCCB from 2.3 V to 5.5 V.
  • Bidirectional Data Transfer: Enables data flow in both directions without external direction control.
  • Low Power Consumption: Optimized for battery-powered applications.
  • High-Speed Operation: Provides fast propagation delay for efficient data transmission.
  • Output Enable Control: Allows disabling outputs to isolate sections of the circuit.

Benefits:

  • Voltage Level Translation: Facilitates communication between buses operating at different voltages.
  • Improved System Performance: High-speed operation minimizes data transfer delays.
  • Extended Battery Life: Low power consumption increases the operating time of portable devices.
  • Space Saving: Compact package allows for integration into small form-factor products.
  • Design Flexibility: Bidirectional transfer simplifies system design.
  • Output Enable function permits bus isolation in mixed voltage environments.

Additional Details:

The TC7MPN3125FTG incorporates power-down protection circuitry, which prevents back-drive current flow when the device is not powered. This feature is crucial in systems where some components may be powered down while others are still active. The device utilizes advanced CMOS technology to achieve low power consumption and high-speed operation.

Specific technical details include propagation delays in the nanosecond range for quick data transfer. The input and output pins are designed with overvoltage tolerance, protecting the device from voltage spikes. The package is a thin shrink small outline package (TSSOP) which is known for good thermal characteristics, ensuring that the device operates reliably under various conditions. The integrated Schmitt-trigger inputs ensure reliable switching, even with slowly changing input signals.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess