EN
  • EN
  • DE

TC7PG34FU,LF(T

Part No TC7PG34FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839771-TC7PG34FU,LF(T
Ultra Librarian 3D Model Ultra Librarian TC7PG34FU,LF(T CAD Model

Description

The TC7PG34FU,LF(T) is a high-speed CMOS logic gate belonging to Toshiba's TC7PG series. This device is a dual-input exclusive-OR (XOR) gate, designed for low-voltage operation and high-speed performance. It operates within a wide voltage range, making it suitable for various digital logic applications.

Applications

  • High-speed data processing
  • Signal encoding and decoding
  • Parity generation and checking
  • Arithmetic circuits
  • Data multiplexing/demultiplexing

Features

  • Low-voltage operation: 1.65 V to 5.5 V
  • High-speed operation: tpd = 2.7 ns (typical) at 5 V
  • Low power consumption: ICC = 1 μA (maximum) at 25°C
  • Small package: US8
  • Wide operating temperature range: -40°C to 85°C
  • High noise immunity
  • CMOS logic for low power dissipation

Benefits

  • Enables high-speed digital circuits with minimal delay.
  • Reduces power consumption, making it suitable for battery-powered devices.
  • Saves board space due to its small package size.
  • Provides reliable operation in various environmental conditions.
  • Simplifies circuit design with standard logic gate functionality.
  • Improves system performance in high-speed applications.

Additional Details

The TC7PG34FU,LF(T) features CMOS technology, which ensures low static power consumption. It is supplied in a US8 package, which is a small surface-mount package suitable for high-density board designs. The device is RoHS compliant, meaning it is free from hazardous substances. The input pins are equipped with protection circuits against static electricity. The propagation delay is typically 2.7 ns at VCC = 5 V, which makes it suitable for high-speed applications. This XOR gate is commonly used in applications where a logical exclusive-OR function is required, such as in error detection and correction circuits.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess