EN
  • EN
  • DE

TC7S04F(E5)-TE85(T5L,T)

Part No TC7S04F(E5)-TE85(T5L,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098473-TC7S04F(E5)-TE85(T5L,T)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S04F(E5)-TE85(T5L,T) CAD Model

Description

The TC7S04F(E5)-TE85(T5L,T) is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. It is designed for low power consumption and high-speed operation. The 'E5' and 'TE85(T5L,T)' likely refer to specific package types and tape/reel configurations for automated assembly.

Applications:

  • Basic Logic Functions: Used to invert digital signals in digital circuits.
  • Oscillator Circuits: Can be used in simple oscillator circuits.
  • Signal Conditioning: Utilized for signal buffering and noise reduction.
  • Digital Systems: Integrated into various digital systems, including microcontrollers, memory devices, and interface circuits.
  • Clock Generation: Used in basic clock signal generation.

Features:

  • Single Inverter Gate: Provides a single inverter logic gate for basic logic operations.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different power supply configurations.
  • High-Speed Operation: Supports high-speed switching, enabling fast signal processing.
  • Small Package: Available in small surface-mount packages, such as SOT-23 or similar, for compact designs.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Simplified Logic Design: Simplifies the implementation of signal inversion.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered applications.
  • Versatile Application: Can be used in a variety of digital logic circuits.
  • High Performance: Provides fast switching speeds for high-speed signal processing.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TC7S04F(E5)-TE85(T5L,T) operates over a temperature range suitable for commercial applications (e.g., -40°C to +85°C). The supply voltage typically ranges from 2V to 6V. The output drive capability is sufficient for driving other logic gates and devices. The 'E5' likely refers to a specific package, such as a SOT-23 or similar. The 'TE85(T5L,T)' relates to tape and reel specifications for automated assembly. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess