EN
  • EN
  • DE

TC7S14F,LF(T

Part No TC7S14F,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Inverter Schmitt Trigger 1-Element CMOS 5-Pin SMV T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -2 mA
Logic Function Inverter
Low Level Output Current 2 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Operating Supply Voltage 4.5 V
Quiescent Current 1 µA
RoHS Compliant
Win Source Part Number 961817-TC7S14F,LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S14F,LF(T CAD Model

Description

The TC7S14F,LF(T is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is designed to perform the logical inversion of an input signal while also providing hysteresis, which improves noise immunity and signal integrity. It's commonly used in applications where signal conditioning or debouncing is required.

Applications

  • Logic Level Conversion: Used to convert between different logic voltage levels (e.g., 3.3V to 5V or vice versa).
  • Signal Shaping: Employed to clean up noisy or distorted signals by providing a sharp, clean output transition.
  • Debouncing: Used in switch debouncing circuits to eliminate spurious signals caused by mechanical switch bounce.
  • Oscillators: Can be used in simple oscillator circuits.
  • Threshold Detection: Implemented in circuits requiring precise threshold detection.

Features

  • Schmitt-Trigger Action: Provides hysteresis, which improves noise immunity and prevents oscillation due to slow or noisy input signals.
  • Single Inverter: Contains one independent inverter gate.
  • Low Propagation Delay: Offers fast switching speeds.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-23 or similar) for space-constrained applications.

Benefits

  • Improved Noise Immunity: The Schmitt-trigger input provides excellent noise immunity, ensuring reliable operation in noisy environments.
  • Clean Signal Transitions: The hysteresis ensures clean, sharp output transitions, even with slow or noisy input signals.
  • Simplified Circuit Design: Simplifies circuit design by integrating the Schmitt-trigger function into a single chip.
  • Space Savings: The small package size allows for high-density circuit designs.
  • Reliable Performance: Provides reliable and consistent performance over a wide range of operating conditions.

Additional Details

The TC7S14F,LF(T operates with a supply voltage typically in the range of 2V to 6V. The 'LF(T' suffix indicates the specific packaging and tape and reel orientation for automated assembly. The datasheet provides detailed specifications, including input voltage thresholds, propagation delays, and power consumption. Understanding the hysteresis voltage (the difference between the positive-going and negative-going input threshold voltages) is crucial for proper circuit design and noise immunity.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,100+ $0.0477 $100.1700
3,265+ $0.0460 $150.1900
4,685+ $0.0427 $200.0495
6,085+ $0.0411 $250.0935
7,595+ $0.0395 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,810 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess