EN
  • EN
  • DE

XC2C256-5TQG144C

Part No XC2C256-5TQG144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031903-XC2C256-5TQG144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C256-5TQG144C CAD Model

Description

The XC2C256-5TQG144C is a CoolRunner-II Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. CPLDs are programmable logic devices used for implementing a wide range of digital circuits. They are known for their low power consumption, high performance, and ease of use. The -5 indicates the speed grade, and TQG144 represents the package type (TQFP - Thin Quad Flat Pack), and 144 represents the number of pins and 'C' indicates commercial temperature range.

Applications:

  • Glue Logic: Used to interface different components in a system.
  • Address Decoding: Employed in memory systems for address decoding.
  • State Machines: Integrated into state machine implementations for control logic.
  • Peripheral Control: Used to control and manage peripheral devices.
  • Interface Bridging: Provides a bridge between different interface standards.

Features:

  • Low Power Consumption: Minimizes energy usage for battery-powered devices.
  • High Performance: Provides fast switching speeds and low propagation delays.
  • On-Chip Flash Memory: Allows for easy programming and updates.
  • Flexible I/O: Offers a wide range of input/output options.
  • Compact Package: Enables integration into small form factor devices.

Benefits:

  • Versatile Logic Implementation: Offers flexible options for implementing digital circuits.
  • Reduced Power Consumption: Improves the battery performance of portable devices.
  • Simplified System Design: Streamlines the design process with integrated features.
  • Fast Prototyping: Allows for rapid prototyping and development of digital systems.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details:

The XC2C256-5TQG144C CPLD features a programmable AND array, fixed OR array, and macrocells. Key specifications include the number of macrocells (256 in this case), propagation delay, operating voltage, and I/O count. Development tools such as Xilinx ISE or Vivado are used to program the CPLD. The design process typically involves writing hardware description language (HDL) code (VHDL or Verilog), synthesizing the code, and then programming the CPLD. The low power consumption and high performance make it suitable for a wide range of applications, and the in-system programmability allows for easy updates and modifications.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess