EN
  • EN
  • DE

TC7S32F-E4

Part No TC7S32F-E4
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098478-TC7S32F-E4
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S32F-E4 CAD Model

Description

The TC7S32F-E4 is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This logic gate performs the OR function, outputting a high signal if either or both of its inputs are high. The '-E4' suffix denotes specific packaging and handling details.

Applications:

  • Basic Logic Functions: Implementing OR logic in digital circuits.
  • Data Selection: Choosing between different data inputs based on control signals.
  • Combinational Logic: Building complex combinational logic circuits.
  • Address Decoding: Implementing address decoding logic in memory systems.
  • Digital Systems: Integration into microcontrollers, memory interfaces, and other digital systems components.

Features:

  • Single 2-Input OR Gate: Provides one OR gate with two inputs.
  • Low Power Consumption: Designed for minimal power usage in portable and battery-operated devices.
  • Wide Operating Voltage: Functions across a broad voltage range to accommodate various power supply setups.
  • High-Speed Performance: Offers fast switching speeds for efficient data processing.
  • Compact Packaging: Housed in a small surface-mount package (e.g., SOT-23) for space-constrained designs.
  • CMOS Technology: Utilizes CMOS technology for optimal power efficiency and noise immunity.

Benefits:

  • Streamlined Logic Design: Simplifies the implementation of OR logic operations.
  • Energy Efficient: Low power consumption is ideal for battery-powered and portable systems.
  • Versatile Usage: Suitable for a wide array of digital logic applications.
  • Fast Operation: High switching speeds enable quick and efficient digital processing.
  • Small Footprint: The compact package allows for easy integration into tight spaces.

Additional Details:

The TC7S32F-E4 operates within a standard temperature range for commercial applications, typically between -40°C and +85°C. Its supply voltage typically ranges from 2V to 6V. The output drive is sufficient for interfacing with other logic gates and components. The '-E4' likely signifies specific packaging details and reel orientation for automated assembly. Detailed electrical characteristics, timing specifications, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess