The TC7S32F(TE85R,F) is a single 2-input OR gate from Toshiba's TC7S series of CMOS logic devices. This device is designed for low-voltage operation and high-speed performance. The 'F' in the part number indicates a small outline package, and 'TE85R,F' specifies the tape and reel packaging details.
Applications
- Basic logic operations
- Signal multiplexing
- Control signal generation
- Alarm circuits
- Simple digital systems
Features
- Single 2-input OR gate
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 4.0 ns (typical) at 5 V
- Low power consumption: ICC = 1 μA (maximum) at 25°C
- Small package: SMV
- Operating temperature range: -40°C to 85°C
- Input protection diodes
- CMOS technology for low power dissipation
Benefits
- Provides a basic OR logic function for signal processing.
- Consumes minimal power, making it suitable for battery-powered applications.
- Offers fast switching speeds, enabling efficient signal processing.
- Reduces space requirements on circuit boards due to its small package.
- Ensures reliable operation across a wide temperature range.
- Protects the device from damage due to electrostatic discharge.
- Suited for a wide range of digital applications where a single OR gate is needed.
Additional Details
The TC7S32F(TE85R,F) is based on CMOS technology, ensuring very low static power dissipation. It comes in a SMV (Super Mini V) package, which is ideal for surface mounting on high-density circuit boards. The device is commonly used where a single OR gate is needed for implementing logic functions, such as in signal multiplexing and control circuits. The input pins are equipped with protection diodes to prevent damage from electrostatic discharge. The typical propagation delay (tpd) is around 4.0 ns at VCC = 5 V. The 'TE85R,F' suffix refers to the specific tape and reel packaging used for automated assembly processes.