EN
  • EN
  • DE

TC7S32FU(TE85L,F)

Part No TC7S32FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SC70PB
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757232-TC7S32FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7S32FU(TE85L,F) CAD Model

Description

The TC7S32FU(TE85L,F) is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This logic gate performs the Boolean OR function, outputting a high signal if either or both of its inputs are high. It is part of Toshiba's small logic series, designed for low-power and high-speed operation in a variety of digital circuits.

Applications:

  • General digital logic: Implements basic OR logic in digital circuits.
  • Address decoding: Used in memory addressing circuits to select memory locations.
  • Data selection: Employed in data selection circuits to choose between multiple data sources.
  • Control logic: Used in control circuits to generate control signals based on input conditions.
  • Signal routing: Utilized in signal routing circuits to direct signals to different destinations.

Features:

  • Single 2-input OR gate: Performs the Boolean OR function.
  • Low operating voltage: Operates from a wide range of supply voltages.
  • High-speed operation: Offers fast switching speeds for high-performance applications.
  • Low power consumption: Designed for energy-efficient operation.
  • Small package: Available in a small package for space-constrained applications.

Benefits:

  • Simple logic implementation: Provides a simple and efficient way to implement the OR logic function.
  • Wide operating voltage range: Can be used in a variety of applications with different supply voltages.
  • Fast switching speeds: Enables high-speed operation in digital circuits.
  • Low power consumption: Reduces power consumption in battery-powered devices.
  • Compact size: Saves space on the printed circuit board.

Additional Details:

The TC7S32FU(TE85L,F) operates typically from 2V to 6V. Propagation delay time is typically in the nano seconds, varying depending on voltage and load. It is packaged in a US8 package. The operating temperature range is -40°C to +85°C. This part is ideal for applications where board space is limited and low power consumption is required. The output drive capability is sufficient for driving moderate loads. Input protection circuitry is present to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess