EN
  • EN
  • DE

TC7SB3157CFU,LF(T

Part No TC7SB3157CFU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description CMOS Digital Integrated Circuits Silicon Monolithic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966532-TC7SB3157CFU,LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SB3157CFU,LF(T CAD Model

Description

The TC7SB3157CFU,LF(T) is a single-gate configurable multiple function device manufactured by Toshiba Semiconductor and Storage. This device is designed for low-voltage applications and offers a flexible solution for various logic functions, contributing to efficient circuit design and reduced component count. It's part of Toshiba's broad portfolio of small logic devices.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices where space and power consumption are critical.
  • Logic Level Shifting: Employed for converting logic levels between different voltage domains within a system.
  • Signal Multiplexing/Demultiplexing: Used to route different signals through a common path, optimizing circuit complexity.
  • Gate Logic Functions: Implements basic AND, OR, NAND, NOR or XOR logic gates depending on the configuration.
  • Consumer Electronics: Found in various consumer products such as televisions, audio equipment, and gaming consoles.

Features

  • Configurable Logic Function: Allows for the implementation of multiple logic functions using a single device.
  • Low Voltage Operation: Designed for operation at low supply voltages, typically in the range of 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed signal processing.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Available in ultra-small packages such as the CFU package, reducing board space requirements.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, ensuring stable performance in diverse environments.

Benefits

  • Reduced Component Count: Integration of multiple logic functions into a single device reduces the overall component count on the PCB.
  • Simplified Circuit Design: Simplifies circuit design by offering a flexible and configurable logic solution.
  • Improved System Performance: High-speed operation and low propagation delays contribute to improved system performance.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Space Savings: Small package size allows for compact and space-efficient designs.
  • Enhanced Reliability: Wide operating temperature range ensures stable performance in various environmental conditions.

Additional Details

The TC7SB3157CFU,LF(T) is typically supplied in tape and reel packaging for automated assembly. It is RoHS compliant, ensuring environmental compatibility. The specific configuration of the logic function is determined by external connections to the device's input pins. Detailed datasheets are available from Toshiba Semiconductor and Storage, providing comprehensive information on electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess