EN
  • EN
  • DE

TC7SET00FU(RSN

Part No TC7SET00FU(RSN
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839789-TC7SET00FU(RSN
Ultra Librarian 3D Model Ultra Librarian TC7SET00FU(RSN CAD Model

Description

The TC7SET00FU(RSN is a single 2-input NAND gate from Toshiba Semiconductor and Storage. It is part of the TC7SET series of single gate logic devices, known for their small size and low power consumption. This particular device is housed in a tiny US8 package, making it ideal for space-constrained applications.

Applications

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Logic Gate Implementation: Implements NAND logic function in digital circuits.
  • Simple Logic Functions: Can be used in combination with other gates to create more complex logic functions.
  • Consumer Electronics: Found in a variety of consumer electronics products, such as smartphones, tablets, and audio devices.
  • Industrial Control Systems: Employed in industrial control systems for basic logic operations.

Features

  • Single 2-Input NAND Gate: Performs the NAND logic function on two input signals.
  • US8 Package: Extremely small package for high-density mounting.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V.
  • Low Power Consumption: Contributes to energy efficiency in portable devices.
  • High-Speed Operation: Offers a typical propagation delay time of 3.5 ns (at VCC = 5 V).
  • Wide Operating Temperature Range: -40°C to +85°C.

Benefits

  • Space Saving: The US8 package allows for high-density mounting on circuit boards, saving valuable space.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its wide operating voltage range.
  • Reliable: Designed and manufactured by Toshiba, a reputable semiconductor manufacturer, ensuring high reliability and performance.
  • Simplified Circuit Design: The single gate function simplifies circuit design and reduces component count.

Additional Details

The TC7SET00FU(RSN uses CMOS technology for low power consumption and high noise immunity. It is RoHS compliant, meaning it is free from hazardous substances. The device features input protection circuits to prevent damage from electrostatic discharge (ESD). The output drive capability is sufficient for driving multiple logic inputs. It's often used for simple digital logic implementation where a small footprint and low power consumption are critical.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess