EN
  • EN
  • DE

TC7SET02FU (T5L

Part No TC7SET02FU (T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1027+Rohs
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757239-TC7SET02FU (T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SET02FU (T5L CAD Model

Description

The TC7SET02FU (T5L) is a single 2-input NOR gate from Toshiba Semiconductor and Storage. It belongs to the Tiny Logic series, designed for space-constrained applications where minimal footprint and low power consumption are critical. The device performs the logical NOR operation on its two inputs, producing a HIGH output only when both inputs are LOW.

Applications

  • Mobile Phones and Smartphones: Implementing logic functions in various sub-systems.
  • Wearable Devices: Smartwatches, fitness trackers, and other small electronic devices.
  • IoT (Internet of Things) Devices: Sensors, controllers, and other connected devices requiring logic functions.
  • Portable Electronic Devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Signal Routing and Control: Implementing logic functions for signal gating and selection.

Features

  • Single 2-Input NOR Gate: Performs the logical NOR operation.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Designed for low power applications.
  • High-Speed Operation: Provides fast switching speeds for various digital applications.
  • Small Package: US8 package for space-constrained designs.
  • Wide Operating Temperature Range: Operates from -40°C to +85°C.
  • Input Protection: Includes input protection circuitry.

Benefits

  • Space Saving: Ultra-small package minimizes board space requirements.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Versatile Logic Function: The NOR gate is a fundamental logic building block.
  • Wide Operating Voltage: Suitable for a variety of digital systems.
  • Reliable Performance: Designed for reliable operation over a wide temperature range.

Additional Details

The TC7SET02FU (T5L) is part of Toshiba's Tiny Logic series, known for its compact size and low power consumption. The T5L suffix likely indicates specific packaging or tape and reel options. The device's propagation delay is typically in the nanosecond range, depending on the supply voltage and load conditions. It is RoHS compliant and halogen-free. The pinout is standard for a single-gate logic device in a US8 package. External pull-up or pull-down resistors may be required depending on the application and logic levels used.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9381 $58.1430
75+ $1.5904 $119.2800
115+ $1.5408 $177.1920
155+ $1.4911 $231.1205
205+ $1.4414 $295.4870
270+ $1.2924 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess