The TC7SET32F(TE85L is a single 2-input OR gate from Toshiba Semiconductor and Storage. It is part of their TinyLogic series, designed for low-voltage, low-power applications where space is a premium. This OR gate performs the logical OR function: the output is HIGH if either or both of the inputs are HIGH.
Applications:
- Portable Electronics: Used in smartphones, tablets, and wearable devices for logic functions, signal routing, and control circuits.
- Consumer Electronics: Applied in televisions, audio equipment, and set-top boxes for signal processing, control logic, and interface circuits.
- Industrial Equipment: Utilized in industrial control systems, sensors, and data acquisition systems for logic operations, signal conditioning, and interface circuits.
- Computing: Employed in computer systems, embedded systems, and peripherals for logic functions, signal routing, and control circuits.
Features:
- Single 2-Input OR Gate: Provides a single 2-input OR gate function in a compact package.
- Low Voltage Operation: Operates from a supply voltage range of 1.65V to 5.5V, making it suitable for low-power applications.
- Low Power Consumption: Features low static and dynamic power consumption, minimizing energy usage in battery-powered devices.
- High-Speed Operation: Offers fast propagation delay, enabling high-speed signal processing and logic operations.
- Tiny Package: Available in a small surface-mount package (e.g., USV), allowing for high-density circuit board designs.
Benefits:
- Space Savings: Tiny package allows for high-density circuit board designs, reducing overall system size and cost.
- Low Power Consumption: Minimizes energy usage in battery-powered devices, extending battery life and reducing environmental impact.
- Fast Performance: Enables high-speed signal processing and logic operations, improving overall system performance.
- Versatile Applications: Suitable for a wide range of applications in portable electronics, consumer electronics, and industrial equipment.
- Easy to Use: Simple logic function and standard pinout make it easy to integrate into existing circuits.
Additional Details:
The TC7SET32F(TE85L is typically available in a USV (Ultra Small Visual) package. The propagation delay time is typically a few nanoseconds, depending on the supply voltage and load capacitance. The operating temperature range is typically -40°C to +85°C. It is RoHS compliant, ensuring environmental friendliness. This OR gate is designed for general-purpose logic applications where space and power consumption are critical considerations.