EN
  • EN
  • DE

TC7SG08FU

Part No TC7SG08FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358623-TC7SG08FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG08FU CAD Model

Description

The TC7SG08FU is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A AND B, where Y is the output and A and B are the inputs. The 'FU' suffix usually indicates a specific package type, often a small surface-mount package like USON, and reel configuration optimized for automated assembly.

Applications

  • Logic Operations: Used to implement AND logic in digital circuits.
  • Enable/Disable Circuits: Acts as an enable/disable gate.
  • Data Selection: Used in data selection and multiplexing.
  • Address Decoding: Employed in memory systems for address decoding.
  • Control Systems: Found in various control system applications.
  • Portable Electronics: Suitable where small size and low power consumption are critical.

Features

  • Single Gate Package: Contains one 2-input AND gate in a compact package (typically USON).
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • High-Speed Operation: Features fast propagation delay times.
  • Low Power Consumption: Consumes minimal power.
  • Small Package Options: Available in small surface-mount packages.
  • Input Protection Circuitry: Includes ESD protection on inputs.
  • Output Drive Capability: Provides moderate output drive.

Benefits

  • Space Saving: Enables high-density circuit design due to the small package.
  • Simplified Circuit Design: Simplifies the implementation of AND logic.
  • Improved System Performance: Fast propagation delay enhances system speed.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced Reliability: ESD protection improves device robustness.
  • Optimized for Automated Assembly: The 'FU' suffix denotes packaging optimized for automated pick-and-place processes.

Additional Details

The TC7SG08FU's USON package is suited for densely populated PCBs. Consult the datasheet for specific information regarding package dimensions, pinout, and electrical characteristics. Key electrical characteristics include propagation delay times, input voltage thresholds, output voltage levels, and power consumption at different supply voltages. The operating temperature range is usually specified as -40°C to +85°C. The device meets RoHS compliance standards.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1545 $115.8750
1,160+ $0.1497 $173.6520
1,595+ $0.1448 $230.9560
2,065+ $0.1401 $289.3065
2,760+ $0.1256 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,300 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess