EN
  • EN
  • DE

TC7SG34AFS

Part No TC7SG34AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Non-Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358650-TC7SG34AFS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG34AFS CAD Model

Description

The TC7SG34AFS is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage. This device is part of the TC7SG series, designed for low-voltage operation and high-speed performance in compact electronic devices. A Schmitt-trigger inverter provides hysteresis, making it less susceptible to noise and suitable for signal conditioning applications.

Applications:

  • Noise Reduction: Used to clean up noisy signals in digital circuits, preventing false triggering.
  • Signal Shaping: Converts slowly changing or irregular signals into clean digital signals with sharp edges.
  • Level Shifting: Can be used in level-shifting applications between different voltage domains, although dedicated level shifters are often preferred.
  • Clock Generation: Used in relaxation oscillators and other clock generation circuits.
  • Interface Circuits: Improves the reliability of interfaces between different electronic systems.

Features:

  • Single Schmitt-Trigger Inverter: Provides a single inverting logic function with hysteresis.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, providing flexibility in various applications.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, which is crucial for battery-powered applications.
  • Small Package: Typically available in a small package, such as an SSOP5 package, saving board space.

Benefits:

  • Improved Noise Immunity: The hysteresis provided by the Schmitt-trigger reduces sensitivity to noise.
  • Enhanced Signal Integrity: Cleans up noisy or slowly changing signals, improving the reliability of digital circuits.
  • Simplified Circuit Design: Provides a readily available Schmitt-trigger inverter function, simplifying the design process.
  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Space Optimization: The small package allows for denser circuit layouts, especially important in portable devices.

Additional Details:

The TC7SG34AFS typically comes in an SSOP5 package. Key specifications include propagation delay times, hysteresis voltage levels, and operating temperature range. Consult the official Toshiba datasheet for detailed electrical characteristics and application guidelines to ensure proper circuit design and operation. Proper decoupling and signal termination techniques are recommended to achieve optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess