EN
  • EN
  • DE

TC7SH32FU(T5LFT)

Part No TC7SH32FU(T5LFT)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2007+
Reference case SOT
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712469-TC7SH32FU(T5LFT)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH32FU(T5LFT) CAD Model

Description

The TC7SH32FU(T5LFT) is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This logic gate is part of Toshiba's TC7SH series of single-gate logic devices, known for their small size and low power consumption. It is designed for use in a wide range of digital circuits where a basic OR logic function is required.

Applications

  • General-purpose logic circuits
  • Signal routing
  • Data selection
  • Address decoding
  • Simple control logic

Features

  • Single 2-input OR gate: Provides a basic OR logic function with two inputs and one output.
  • Low-voltage operation: Operates over a wide voltage range, typically from 1.65V to 5.5V, making it compatible with various logic families.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-speed operation: Offers fast propagation delay, enabling high-speed signal processing.
  • Small package: Comes in a small surface-mount package (e.g., US8), allowing for high-density board layouts.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for various environmental conditions.

Benefits

  • Simple logic function: Provides a basic OR logic function for a variety of digital circuit applications.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • High-speed operation: Enables high-speed signal processing, improving system performance.
  • Space-saving: Small package allows for high-density board layouts, reducing overall system size.
  • Versatile: Wide operating voltage range makes it compatible with various logic families.

Additional Details

The TC7SH32FU(T5LFT) is typically packaged in a US8 (Ultra Small 8-pin) surface-mount package. It's pinout includes two inputs (A and B), one output (Y), a power supply pin (VCC), and a ground pin (GND). The logic function is Y = A OR B. Detailed electrical characteristics, such as propagation delay, input capacitance, and supply current, are available in the product datasheet. Proper decoupling capacitors should be used close to the VCC pin to minimize noise and ensure stable operation.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,235+ $0.0936 $115.5960
1,925+ $0.0901 $173.4425
2,635+ $0.0878 $231.3530
3,425+ $0.0843 $288.7275
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess