EN
  • EN
  • DE

TC7SL32FU

Part No TC7SL32FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-INPUT OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358789-TC7SL32FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL32FU CAD Model

Description

The TC7SL32FU is a single 2-input OR gate from Toshiba Semiconductor and Storage. This device is part of the TC7SL series of ultra-small logic gates, ideal for applications that require minimal board space. The device performs the OR logic function, where the output is high if either or both of the inputs are high.

Applications

  • Logic Combination: Used to combine digital signals within electronic circuits.
  • Data Multiplexing: Employed in selecting one of multiple data inputs.
  • Address Decoding: Used in memory systems for address selection.
  • Control Circuits: Found in control logic for various electronic systems.
  • Consumer Electronics: Utilized in smartphones, tablets, and other portable devices.

Features

  • Single 2-Input OR Gate: Provides a single OR logic gate with two inputs and one output.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, accommodating a wide range of supply voltages.
  • High-Speed Performance: Offers fast propagation delay times for efficient switching.
  • Ultra-Small Package: Available in small packages such as US8 for space-constrained designs.
  • Low Power Consumption: Designed for minimal power usage.

Benefits

  • Space Efficient: The small package size allows for high-density circuit layouts.
  • Versatile: Adaptable to different applications due to its wide operating voltage range.
  • Energy Saving: Low power consumption helps extend battery life in portable devices.
  • Reliable Performance: Provides dependable OR gate functionality.
  • Simplified Integration: Simplifies circuit design with its standard logic function.

Additional Details

The TC7SL32FU typically comes in a US8 package or similar. Propagation delay time is a critical parameter and depends on the supply voltage and load capacitance. It is designed to operate within a temperature range of -40°C to 85°C. The input and output pins are designed for easy integration with other digital components. The device is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess