EN
  • EN
  • DE

TC7SZ02AFE

Part No TC7SZ02AFE
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description 2 INPUT NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215183-TC7SZ02AFE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ02AFE CAD Model

Description

The TC7SZ02AFE is a single 2-input NOR gate from Toshiba Semiconductor and Storage, part of the TC7SZ series of ultra-small, low-voltage logic gates. The 'AFE' suffix typically denotes specific packaging or marking options. This gate performs the NOR logic function, where the output is high only when both inputs are low; otherwise, the output is low. It's designed for low power consumption and high-speed operation in compact devices.

Applications

  • Portable Electronics: Used in smartphones, tablets, and wearable devices.
  • Consumer Electronics: Found in TVs, remote controls, and audio equipment.
  • Industrial Control Systems: Utilized in sensors, actuators, and control circuits.
  • Computing: Integrated into peripherals, embedded systems, and interface devices.
  • IoT (Internet of Things): Employed in smart home devices, connected sensors, and wireless communication modules.

Features

  • Single 2-Input NOR Gate: Performs the logical NOR function.
  • Low Voltage Operation: Designed for low-voltage power supplies, conserving energy.
  • High-Speed Switching: Fast propagation delays for high-frequency applications.
  • Ultra-Small Package: Available in tiny surface-mount packages (e.g., ESV package).
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Extended Battery Life: Low voltage operation minimizes power consumption.
  • Compact Design: Ultra-small package enables high-density PCB layouts.
  • Improved System Performance: High-speed switching improves overall system responsiveness.
  • Reliable Operation: Operates reliably over a wide range of temperatures and voltages.
  • Simplified Logic Design: Single-gate functionality simplifies circuit design and reduces component count.

The TC7SZ02AFE typically comes in an ESV (Extra Small Variation) package. Its operating voltage range is generally between 1.65V and 5.5V. Input thresholds are designed for compatibility with CMOS and TTL voltage levels. The propagation delay is generally in the nanosecond range, allowing for fast switching speeds. The device is designed for surface-mount technology (SMT) assembly, facilitating high-volume manufacturing.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess