EN
  • EN
  • DE

TC7SZ05FU T5L

Part No TC7SZ05FU T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358857-TC7SZ05FU T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ05FU T5L CAD Model

Description

The TC7SZ05FU T5L is a single unbuffered inverter with an open-drain output from Toshiba Semiconductor and Storage. This device is part of the TC7SZ series, which emphasizes ultra-small packaging and low-voltage operation. The 'FU' designates a specific package type, usually a small surface-mount package. The 'T5L' likely refers to tape and reel specifications for automated assembly. Being an unbuffered inverter with an open-drain output, it requires an external pull-up resistor to define the high-level output voltage. Its primary function is to invert the input signal, but the open-drain configuration offers flexibility in voltage level translation and wired-OR logic implementations.

Applications

  • Level Translation: Used for interfacing between different voltage domains.
  • Wired-OR Logic: Implemented in applications requiring multiple outputs to be combined.
  • Microcontroller Interfacing: Used as a simple inverter for specific microcontroller applications.
  • Sensor Signal Conditioning: Employed to invert and condition signals from sensors.
  • Low-Power Logic Circuits: Utilized in applications where low power consumption is critical.

Features

  • Single Inverter: Performs the basic logical inversion function.
  • Open-Drain Output: Requires an external pull-up resistor.
  • Low-Voltage Operation: Optimized for low-voltage power supplies.
  • Ultra-Small Package: Available in tiny surface-mount packages (e.g., US8 package).
  • Tape and Reel Packaging (T5L): Packaged for automated assembly processes.

Benefits

  • Voltage Level Flexibility: Open-drain output allows for different voltage levels.
  • Wired-OR Capability: Enables multiple outputs to be connected for logic functions.
  • Low Power Consumption: Low-voltage operation minimizes energy usage.
  • Compact System Design: Ultra-small package saves valuable PCB space.
  • Efficient Automated Assembly: Tape and reel packaging reduces manufacturing time and costs.

The TC7SZ05FU T5L is typically packaged in a US8 or similar ultra-small surface-mount package. It operates on a supply voltage range, generally between 1.65V and 5.5V. Because of its open-drain output, a pull-up resistor (external to the device) is necessary to define the high-level output. The value of this resistor will depend on the desired speed and current consumption. The propagation delay will depend on the pull-up resistor value and the load capacitance. The 'T5L' suffix indicates that the device is supplied on tape and reel, which is beneficial for automated PCB assembly processes.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess