EN
  • EN
  • DE

TC7SZ17FE(TE85L)

Part No TC7SZ17FE(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215224-TC7SZ17FE(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ17FE(TE85L) CAD Model

Description

The TC7SZ17FE(TE85L) is a single non-inverting Schmitt-trigger buffer/driver from Toshiba Semiconductor and Storage. This device features a single non-inverting gate with a Schmitt-trigger input, providing hysteresis to improve noise immunity and signal conditioning. It is designed for low-voltage operation and comes in a small package suitable for space-constrained environments. The TE85L marking refers to the packaging and reel options for automated assembly.

Applications:

  • Noise Filtering: Used to clean up noisy signals in digital circuits while maintaining the signal's polarity.
  • Pulse Shaping: Converts slow-changing signals into clean, fast pulses without inverting them.
  • Hysteresis Control: Provides hysteresis for improved noise immunity in various non-inverting applications.
  • Switch Debouncing: Eliminates switch bounce in mechanical switches while preserving the signal's polarity.
  • Signal Conditioning: Conditions input signals for reliable digital processing without inversion.

Features:

  • Single Non-Inverting Schmitt-Trigger Buffer/Driver: Contains one non-inverting gate with Schmitt-trigger inputs.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • Hysteresis: Provides hysteresis for enhanced noise immunity.
  • Low Power Consumption: Designed for minimal power consumption.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Small Package: Available in a small package, saving board space.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity while maintaining the signal polarity.
  • Clean Signal Output: Produces clean, fast signals even with noisy inputs.
  • Reduced System Errors: Minimizes errors caused by noise and signal bounce.
  • Extended Battery Life: Low power consumption is ideal for battery-powered applications.
  • Compact Design: Small package size allows for dense circuit board layouts.

Additional Details:

The TC7SZ17FE(TE85L) comes in a surface-mount package (e.g., SOT-23 or similar). The operating temperature range typically spans from -40°C to +85°C. The propagation delay time is typically in the range of nanoseconds. It is compatible with both TTL and CMOS logic levels. The Schmitt-trigger action ensures that the output switches cleanly even with slow or noisy input signals. The TE85L marking is related to the tape and reel specifications for automated assembly. It is beneficial in applications where clean and reliable digital signals are required without inverting the input, especially in noisy environments. The hysteresis voltage is a key parameter that determines the noise immunity of the device. It also provides a driving capability to drive more load as compared to just simple buffer.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess