EN
  • EN
  • DE

TC7W04F(TE12L)

Part No TC7W04F(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215239-TC7W04F(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7W04F(TE12L) CAD Model

Description

The TC7W04F(TE12L) is a dual inverter integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose logic applications requiring signal inversion. The device features a wide operating voltage range and low power consumption, making it suitable for various digital circuits.

Applications:

  • Logic Circuits: Used in basic logic circuits for signal inversion.
  • Digital Electronics: Employed in digital electronic devices for signal processing and control.
  • Consumer Electronics: Integrated into consumer electronics products for logic control and signal shaping.
  • Industrial Control Systems: Used in industrial control systems for signal inversion and logic functions.

Features:

  • Dual Inverter: Provides two independent inverter functions.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, providing flexibility in various applications.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered devices.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Small Package: Available in a compact package, reducing board space requirements.

Benefits:

  • Efficient Logic Implementation: Provides a compact and efficient solution for implementing signal inversion.
  • Versatile Application: Suitable for a wide range of applications due to its wide voltage range and low power consumption.
  • Power Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • High-Speed Performance: Enables fast switching speeds for high-performance applications.

Additional Details:

The TC7W04F(TE12L) features a typical propagation delay of around 5 ns. It supports various logic voltage levels and is designed with ESD protection to enhance its reliability. The compact package, typically a SSOP8 or similar, ensures easy integration into existing designs. The (TE12L) suffix typically denotes a specific tape and reel packaging option for automated assembly processes.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess