EN
  • EN
  • DE

TC7WU04FK,LF(T

Part No TC7WU04FK,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description high speed CMOS Inverter fabricated with silicon gate CMOS technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978530-TC7WU04FK,LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WU04FK,LF(T CAD Model

Description

The TC7WU04FK,LF(T is a single unbuffered inverter manufactured by Toshiba Semiconductor and Storage. This device is a part of the Tiny Logic series, characterized by its ultra-small package and low operating voltage. It serves to invert a digital signal, providing a simple but essential function in digital circuits.

Applications

  • Signal Inversion: Inverting digital signals for logic operations.
  • Oscillator Circuits: Creating simple oscillator circuits.
  • Level Shifting: Level shifting in low-voltage digital systems.
  • Delay Circuits: Introducing small signal delays.
  • Simple Logic Gates: Building basic logic gate functions.

Features

  • Single Unbuffered Inverter: Contains one inverter gate.
  • Ultra-Small Package: Provides space-saving advantages in compact designs.
  • Low Operating Voltage: Designed for low-voltage applications.
  • High-Speed Operation: Offers fast switching speeds.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.

Benefits

  • Space Saving: Ultra-small package allows for high-density circuit designs.
  • Low-Power Operation: Suitable for battery-powered and energy-efficient applications.
  • High-Speed Performance: Enables fast digital signal processing.
  • Simple Functionality: Provides a basic but essential logic function.
  • Easy Integration: Easy to use and integrate into digital circuits.

Additional Details

The TC7WU04FK,LF(T operates within a specified low-voltage range and is designed for surface-mount assembly. The 'LF(T' suffix indicates the specific packaging and environmental compliance (e.g., lead-free). It is commonly used in portable electronic devices, consumer electronics, and other space-constrained applications. For precise electrical characteristics, thermal performance, and application circuit recommendations, consult the datasheet.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1721 $50.7695
710+ $0.1413 $100.3230
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1280 $250.2400
2,615+ $0.1148 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess