The TC7WZ07FK is a high-speed CMOS buffer/driver from Toshiba Semiconductor and Storage. This is a dual buffer gate integrated circuit (IC) designed for low-voltage operation and high-performance applications. It belongs to the TC7WZ series, which is known for its miniaturization and low power consumption. The device is fabricated using advanced silicon gate CMOS technology, ensuring optimal speed and power efficiency.
Applications
- Signal buffering
- Line driving
- High-speed data processing
- Low-voltage digital systems
- Mobile communication devices
- Portable electronic devices
- General logic functions in digital circuits
Features
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.6 ns (typical) at 5 V
- Low power consumption: ICC = 2 μA (maximum) at 5 V
- Miniature package: US8
- Wide operating temperature range: -40°C to 85°C
- High noise immunity
Benefits
- Enhanced signal integrity due to the buffering capabilities, allowing for reliable signal transmission over longer distances.
- Extended battery life in portable devices through low power consumption, which is crucial for mobile applications.
- Reduced board space requirements as the US8 package minimizes the physical footprint on the PCB.
- Reliable operation across a broad range of temperatures, ensuring stable performance in various environmental conditions.
- Simplified circuit design due to compatibility with various voltage levels, providing flexibility in system integration.
Additional Details
The TC7WZ07FK operates within a supply voltage range of 1.65V to 5.5V, making it suitable for both low-voltage and higher-voltage digital systems. The propagation delay time (tpd) is typically 2.6 ns at 5V, allowing for high-speed signal processing. The static current consumption (ICC) is a maximum of 2 μA at 5V, ensuring minimal power wastage. The device is housed in a US8 (Ultra Small 8-pin) package, which reduces the amount of board space required. It is designed to provide a non-inverted output from the input signal, making it ideal for buffering and driving applications where signal integrity is paramount.