EN
  • EN
  • DE

TC9109BP

Part No TC9109BP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TC9109BP CB TRANSCEIVER PLL FREQUENCY SYNTHESIZER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265447-TC9109BP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9109BP CAD Model

Description

The TC9109BP is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed as a PLL (Phase-Locked Loop) frequency synthesizer typically used in various electronic devices that require precise frequency generation and control. This IC offers a combination of performance, reliability, and ease of integration, making it suitable for a range of applications.

Applications

  • Car Radio Systems: Used for frequency synthesis and tuning.
  • Cordless Telephones: Enables channel selection and frequency stability.
  • Communication Equipment: Employed in radio communication devices for signal generation.
  • Audio Visual Equipment: Used in DVD players and other AV devices for clock signal generation.

Features

  • Wide Operating Voltage Range: Operates within a broad voltage range, enhancing its adaptability to different power supply conditions.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • High-Frequency Stability: Provides stable and accurate frequency output, essential for reliable performance.
  • Integrated PLL Circuitry: Includes all necessary components for a phase-locked loop, reducing the need for external components.
  • Programmable Divider: Allows for flexible frequency division and multiplication.

Benefits

  • Improved System Performance: Enhances the overall performance of electronic devices by providing precise and stable frequency control.
  • Reduced Component Count: Simplifies circuit design and reduces the number of external components required, leading to cost savings.
  • Enhanced Reliability: Offers robust performance and long-term reliability due to Toshiba's quality manufacturing standards.
  • Ease of Integration: Facilitates easy integration into existing and new designs due to its monolithic construction and standard pinout.

Additional Details

The TC9109BP integrates a voltage-controlled oscillator (VCO), a programmable divider, a phase detector, and a charge pump. These components work together to generate a stable output frequency based on a reference frequency. The specific frequency can be adjusted through the programmable divider, allowing for versatile frequency synthesis. The IC is typically available in a small outline package (SOP), which helps save space on the PCB.

The device's low power consumption makes it particularly useful in portable devices where battery life is critical. The high-frequency stability ensures that the generated signals remain accurate over a wide range of operating conditions, contributing to the overall reliability of the system in which it is used. The TC9109BP is a reliable and efficient solution for frequency synthesis needs across a variety of electronic applications.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess