EN
  • EN
  • DE

TC9421F

Part No TC9421F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SYSTEM ELECTRONIC VOLUME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359682-TC9421F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9421F CAD Model

Description

The TC9421F is a high-performance digital signal processor (DSP) designed by Toshiba Semiconductor and Storage for advanced audio processing applications. It is specifically tailored for use in car audio systems, home theater setups, and other high-fidelity audio devices. This DSP chip enables functionalities like equalization, filtering, surround sound processing, and other advanced audio effects, enhancing the overall audio experience.

Applications:

  • Car Audio Systems: Used for digital audio processing, equalization, and creating surround sound effects within vehicles.
  • Home Theater Systems: Enhances audio quality in home entertainment setups through advanced signal processing.
  • Professional Audio Equipment: Implemented in mixers, amplifiers, and other audio processing equipment for professional use.
  • Portable Audio Devices: Improves audio output quality in portable media players and other similar devices.

Features:

  • Advanced Digital Signal Processing (DSP): Enables complex audio processing algorithms.
  • Equalization: Allows precise adjustment of the frequency response for customized audio output.
  • Filtering: Removes unwanted noise and distortion from audio signals to improve clarity.
  • Surround Sound Processing: Creates an immersive audio experience for listeners.
  • Low Power Consumption: Optimizes energy efficiency, particularly beneficial for portable applications.
  • Multiple Input/Output Channels: Supports diverse audio input and output configurations.

Benefits:

  • Superior Audio Quality: Delivers enhanced audio clarity and fidelity for an improved listening experience.
  • Customizable Audio Output: Provides users with the ability to tailor audio settings according to their preferences.
  • Effective Noise Reduction: Minimizes background noise, resulting in clearer and more distinct sound.
  • Immersive Sound Experience: Creates a more engaging and realistic audio environment.
  • Energy Efficiency: Reduces power consumption, extending the battery life of portable devices.
  • Versatile Application: Suitable for a wide array of audio processing requirements.

The TC9421F is designed to operate within a specific supply voltage range and often incorporates control interfaces like I2C or SPI for seamless integration with other system components. Its compact package design allows for easy installation in various applications, even those with limited space. The combination of advanced audio processing capabilities and energy-efficient operation makes the TC9421F an excellent solution for enhancing audio quality in a variety of devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess