EN
  • EN
  • DE

TC9432AF

Part No TC9432AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DIGITAL SERVO SINGLE CHIP PROCESSOR BUILT IN 1 BIT DA CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359690-TC9432AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9432AF CAD Model

Description

The TC9432AF is a sophisticated audio processor manufactured by Toshiba Semiconductor and Storage, primarily designed for use in car audio and home entertainment systems. This integrated circuit offers advanced audio signal processing capabilities, including equalization, filtering, and surround sound enhancement. By implementing these features, the TC9432AF significantly improves the audio experience for listeners.

Applications:

  • Car Audio Systems: Used for digital audio processing, equalization, and surround sound effects in vehicles.
  • Home Theater Systems: Enhances the audio quality in home entertainment setups, creating a more immersive experience.
  • Professional Audio Equipment: Integrated into mixers, amplifiers, and other audio processing equipment for professional applications.
  • Portable Audio Devices: Improves audio output quality in portable media players and other similar devices.

Features:

  • Digital Signal Processing (DSP): Allows complex audio processing algorithms to be executed efficiently.
  • Equalization: Enables precise adjustment of the frequency response for customized audio output.
  • Filtering: Removes unwanted noise and distortion from audio signals, resulting in clearer sound.
  • Surround Sound Processing: Creates an immersive audio experience for listeners.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for portable applications.
  • Multiple Input/Output Channels: Supports a wide range of audio input and output configurations.

Benefits:

  • Superior Audio Quality: Delivers enhanced audio clarity and fidelity for an improved listening experience.
  • Customizable Audio Output: Provides users with the ability to tailor audio settings according to their preferences.
  • Effective Noise Reduction: Minimizes background noise, resulting in a cleaner and more distinct sound.
  • Immersive Sound Experience: Creates a more engaging and realistic audio environment.
  • Energy Efficiency: Reduces power consumption, extending the battery life of portable devices.
  • Versatile Application: Suitable for a wide array of audio processing requirements.

The TC9432AF typically operates within a supply voltage range of 3V to 5V and utilizes interfaces such as I2C or SPI for seamless integration with other system components. Its compact package design allows for easy installation in various applications, even those with limited space. The combination of advanced audio processing capabilities and energy-efficient operation makes the TC9432AF an excellent solution for enhancing audio quality in a variety of devices and systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess