EN
  • EN
  • DE

TCD1706DG(8Z,AW)

Part No TCD1706DG(8Z,AW)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Image Sensor B/W CCD 7400x1Pixels 22-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Maximum Operating Temperature 60 °C
Min Operating Temperature 0 °C
Mount Through Hole
Operating Supply Voltage 13 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1004103-TCD1706DG(8Z,AW)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD1706DG(8Z,AW) CAD Model

Description

The TCD1706DG(8Z,AW) is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for applications requiring precise detection of light intensity along a line, such as scanning, spectroscopy, and optical character recognition.

Applications

  • Barcode scanners
  • Document scanners
  • Spectrometers
  • Optical character recognition (OCR) systems
  • Positioning and measurement equipment

Features

  • High sensitivity: Enables detection of faint light signals.
  • High resolution: Provides detailed image capture with small pixel size.
  • Linear array: Arranges pixels in a single line for one-dimensional imaging.
  • Wide dynamic range: Captures a broad range of light intensities without saturation.
  • Low noise: Minimizes unwanted signal interference for accurate measurements.

Benefits

  • Improved image quality: High sensitivity and resolution ensure clear and detailed images.
  • Accurate measurements: Low noise and wide dynamic range enable precise light intensity detection.
  • Versatile applications: Suitable for a wide range of scanning and imaging tasks.
  • Simplified system design: Linear array simplifies optical alignment and data processing.
  • Cost-effective solution: Provides a balance of performance and price for demanding applications.

Additional Details

The TCD1706DG(8Z,AW) typically requires specific clock and bias voltages for operation. The datasheet provides detailed information on the sensor's electrical and optical characteristics, including pixel size, sensitivity, and spectral response. The package type is typically a ceramic DIP or similar, designed for precision alignment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess