EN
  • EN
  • DE

TCD2555D

Part No TCD2555D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360032-TCD2555D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2555D CAD Model

Description

The TCD2555D is a high-sensitivity, high-resolution CCD (Charge Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for a wide range of applications requiring precise and accurate image capture. Its key features include a high dynamic range, low dark current, and excellent sensitivity across the visible spectrum.

Applications:

  • Document Scanning: Used in high-speed document scanners for converting paper documents into digital formats.
  • Image Processing: Employed in machine vision systems for industrial quality control and inspection.
  • Barcode Readers: Integrated into barcode scanners for retail and logistics applications.
  • Optical Character Recognition (OCR): Utilized in OCR systems to convert scanned images of text into machine-readable text.
  • Medical Imaging: Can be incorporated into certain medical imaging devices where high-resolution linear scanning is required.

Features:

  • High Resolution: Offers a high pixel count for detailed image capture.
  • High Sensitivity: Delivers excellent performance in low-light conditions.
  • Low Dark Current: Minimizes noise and improves image quality.
  • Wide Dynamic Range: Captures a broad range of light intensities.
  • Charge Transfer Efficiency: Ensures accurate charge transfer for high fidelity images.

Benefits:

  • Improved Image Quality: Provides sharp, clear images with minimal noise.
  • Enhanced Scanning Speed: Enables fast and efficient scanning operations.
  • Greater Accuracy: Improves the accuracy of barcode reading and OCR applications.
  • Reduced Maintenance Costs: Designed for long-term reliability and minimal maintenance.
  • Versatile Applications: Suitable for a wide range of imaging and scanning needs.

Additional Details:

The TCD2555D typically operates within a specific voltage range and requires precise timing control for optimal performance. The specific number of pixels and pixel size can vary, it is usually indicated in the product datasheet. This CCD sensor is commonly packaged in a ceramic or plastic package, depending on the specific application requirements. Proper thermal management is important to ensure the sensor operates within its specified temperature range and to maintain stable performance over time. The output signal requires appropriate signal conditioning and amplification to match the input requirements of the downstream processing circuitry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess