EN
  • EN
  • DE

TCD2701C

Part No TCD2701C
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CCD LINEAR IMAGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360037-TCD2701C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2701C CAD Model

Description

The TCD2701C is a high-sensitivity CCD (Charge Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for applications that require precise and high-quality image acquisition. This sensor excels in offering a wide dynamic range, minimal dark current, and excellent sensitivity throughout the visible spectrum.

Applications:

      
  • Facsimile Machines: Employed in facsimile machines for converting documents into electronic signals.
  •   
  • Image Scanners: Used in desktop and industrial image scanners for digitizing documents and images.
  •   
  • Optical Character Recognition (OCR) Systems: Integrated into OCR systems to enable the conversion of scanned images into editable text.
  •   
  • Barcode Readers: Utilized in barcode readers for retail, logistics, and inventory management.
  •   
  • Copiers: Found in copiers to scan and reproduce documents accurately.

Features:

      
  • High Sensitivity: Ensures excellent performance, even in low-light environments.
  •   
  • Low Dark Current: Minimizes noise and improves the overall quality of captured images.
  •   
  • Wide Dynamic Range: Enables the sensor to capture both bright and dark areas within an image without saturation or loss of detail.
  •   
  • High Resolution: Provides a high pixel count for capturing fine details.
  •   
  • Excellent Charge Transfer Efficiency: Ensures accurate charge transfer, resulting in high-fidelity images.

Benefits:

      
  • Superior Image Quality: Delivers sharp, clear, and detailed images.
  •   
  • Faster Scanning Speeds: Enables quicker image acquisition and processing.
  •   
  • Improved Accuracy: Enhances the reliability of OCR and barcode reading applications.
  •   
  • Reduced Maintenance Costs: Offers high reliability and long-term performance.
  •   
  • Versatile Applications: Suitable for a broad spectrum of scanning and imaging needs.

Additional Details:

The TCD2701C typically operates at a specific voltage, and its performance is highly dependent on precise clock timing. Integration time is a crucial parameter that can be adjusted to optimize performance under varying light conditions. It is typically housed in a ceramic or plastic package. The output signal from the sensor usually requires amplification and analog-to-digital conversion before it can be further processed. The datasheet provides comprehensive specifications, including pixel size, number of pixels, and thermal characteristics. Proper thermal management is essential for ensuring consistent and reliable operation.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess