EN
  • EN
  • DE

TCR2EE39,LPVT

Part No TCR2EE39,LPVT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757305-TCR2EE39,LPVT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR2EE39,LPVT CAD Model

Description

The TCR2EE39,LPVT is a low-dropout (LDO) linear regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a stable and accurate 3.9V output voltage, even when the input voltage is close to the output. Its key characteristics include a low dropout voltage, which ensures efficient operation even with a small voltage difference between input and output, and a low quiescent current, which helps to minimize power consumption in battery-powered applications. The LPVT in the name refers to the package type.

Applications:

  • Power management in portable devices (smartphones, tablets)
  • Battery-powered IoT (Internet of Things) devices
  • Microcontroller power supplies
  • Sensor power supplies requiring a stable 3.9V source
  • Wireless communication modules

Features:

  • Fixed 3.9V output voltage
  • Low dropout voltage, enabling operation with small input-output voltage differentials
  • Low quiescent current for efficient power consumption
  • Overcurrent protection to prevent damage from excessive load
  • Thermal shutdown protection to prevent overheating
  • Stable with ceramic capacitors, simplifying design and reducing component count
  • Small LPVT (Leadless Plastic Very Thin) package for space-saving

Benefits:

  • Extended battery life: The low quiescent current minimizes power drain, allowing for longer runtimes in battery-operated devices.
  • Stable and reliable power: Provides a consistent 3.9V output, ensuring stable operation of connected components.
  • Protection against faults: Overcurrent and thermal shutdown features safeguard the regulator and connected circuitry.
  • Space-saving design: The small LPVT package allows for integration in compact electronic devices.
  • Simplified application: Stable operation with ceramic capacitors reduces the need for complex external circuitry.

Additional Details:

The TCR2EE39,LPVT is designed for use in a wide range of applications where a stable 3.9V supply is needed. It's particularly well-suited for portable and battery-powered devices due to its low power consumption and small size. The LPVT package is a leadless, very thin package, which contributes to the overall miniaturization of electronic devices. For detailed specifications, including dropout voltage, maximum output current, and thermal resistance, refer to the Toshiba Semiconductor datasheet.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess