EN
  • EN
  • DE

TCR2EE40

Part No TCR2EE40
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839958-TCR2EE40
Ultra Librarian 3D Model Ultra Librarian TCR2EE40 CAD Model

Description

The TCR2EE40 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and efficient voltage supply, particularly suitable for battery-powered and portable devices. Its key features include a low quiescent current, low dropout voltage, and overcurrent protection, making it a reliable component for various electronic applications.

Applications

  • Mobile Phones: Used to regulate voltage for various components like the processor, memory, and display.
  • Tablets: Provides stable power for the touchscreen, Wi-Fi module, and other internal circuitry.
  • Portable Audio Players: Ensures consistent performance of the audio amplifier and digital signal processor.
  • Wearable Electronics: Powers sensors, microcontrollers, and communication modules in devices like smartwatches and fitness trackers.
  • IoT Devices: Regulates voltage for sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in various IoT applications.

Features

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Over Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected components.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Increased System Reliability: The overcurrent and over temperature protection features enhance system reliability and prevent damage.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing board space.
  • Stable Power Supply: Provides a stable and accurate output voltage, ensuring the reliable operation of connected devices.
  • Compact Solution: The small package size allows for integration in space-constrained applications.

Additional Details

The TCR2EE40 is designed to output a voltage of 4.0V. It often comes in a DFN4 package. External capacitors are typically required for input and output to ensure stability and optimal performance. The specific values of these capacitors should be chosen according to the application requirements and the recommendations in the datasheet. Always refer to the official Toshiba datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper and reliable operation of the LDO regulator.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess