EN
  • EN
  • DE

TCR2EF30,LM(T)

Part No TCR2EF30,LM(T)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839964-TCR2EF30,LM(T)
Ultra Librarian 3D Model Ultra Librarian TCR2EF30,LM(T) CAD Model

Description

The TCR2EF30,LM(T) is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage designed to provide a stable and efficient 3.0V power supply for various electronic applications. Its key features include low quiescent current, low dropout voltage, overcurrent protection, and over temperature protection. The LM(T) likely refers to a specific packaging or production variation.

Applications

  • Smartwatches: Powers the microcontroller, display, and sensors in smartwatches.
  • Fitness Trackers: Provides a stable voltage supply for the heart rate sensor, accelerometer, and other components.
  • Bluetooth Headsets: Regulates the voltage for the Bluetooth module, audio amplifier, and microphone.
  • Portable Medical Devices: Powers sensors, microcontrollers, and communication modules in devices like blood glucose meters.
  • Low-Power Microcontrollers: Provides a stable and efficient power supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator if its internal temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Ensures a stable and precise 3.0V output voltage.
  • Small Package: Available in compact packages like DFN4 or similar, suitable for space-constrained designs.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage extend battery life in portable applications.
  • Increased System Reliability: Overcurrent and over temperature protection enhance system reliability.
  • Simplified Design: Requires minimal external components for stable operation.
  • Stable Power Supply: Provides a consistent and accurate 3.0V output voltage.
  • Compact Solution: Small package size allows for use in miniaturized electronic devices.

Additional Details

The TCR2EF30,LM(T) is specifically designed to output 3.0V. Input and output capacitors are generally required for stable operation. The specific package is likely a DFN (Dual Flat No-Lead) or similar small form factor. Consult the official Toshiba datasheet for detailed specifications, including recommended external components, thermal characteristics, and absolute maximum ratings. The LM(T) suffix likely denotes a specific production lot or minor variation, which will be clarified in the datasheet. Proper application and adherence to the datasheet specifications are essential for ensuring reliable performance.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess