EN
  • EN
  • DE

TCR2EN15

Part No TCR2EN15
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description 200 mA CMOS Low Drop-Out Regulator in ultra small package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839965-TCR2EN15
Ultra Librarian 3D Model Ultra Librarian TCR2EN15 CAD Model

Description

The TCR2EN15 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. Designed for efficient voltage regulation, it's particularly suited for battery-powered devices and applications requiring stable power. This regulator provides a fixed output voltage, low quiescent current, and integrated protection features, making it a reliable choice for various electronic circuits.

Applications

  • Portable Media Players: Supplies power to the audio codec, display, and memory components.
  • Remote Controls: Regulates the voltage for the microcontroller and IR transmitter.
  • Wireless Keyboards and Mice: Powers the microcontroller and wireless communication module.
  • Security Systems: Provides a stable voltage supply for sensors, control panels, and communication modules.
  • Medical Alert Devices: Regulates the power for the microcontroller, sensors, and wireless communication.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is very close to the output voltage.
  • Low Quiescent Current: Consumes minimal power when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator if its internal temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Small Package: Available in compact packages, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Increased System Reliability: Overcurrent and over temperature protection enhance system reliability.
  • Simplified Design: Requires minimal external components.
  • Stable Power Supply: Ensures reliable operation of connected devices.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The TCR2EN15 is designed to output a voltage of 1.5V. A common package for this regulator is the DFN4 or similar. External capacitors are required at the input and output for stability, and their values should be selected according to the datasheet recommendations and the application requirements. Always refer to the official Toshiba datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess