The TCR3DM33,LF(S) is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This LDO regulator is characterized by its low quiescent current, which makes it suitable for battery-powered applications and other energy-sensitive devices.
Applications:
- Battery-powered devices: Such as smartphones, tablets, and wearable devices.
- Microcontroller power supplies: Providing a stable voltage source for microcontrollers in embedded systems.
- Wireless communication devices: Including Bluetooth modules, Wi-Fi modules, and other RF circuits.
- IoT (Internet of Things) devices: Powering sensors, actuators, and communication modules in IoT applications.
- Portable electronics: Ensuring a consistent voltage supply for portable media players, digital cameras, and handheld gaming consoles.
Features:
- Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
- Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a load.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
- Overheat Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
- Small Package: Available in a compact surface-mount package, saving board space.
Benefits:
- Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
- Stable Output Voltage: Provides a consistent voltage supply, ensuring reliable operation of connected devices.
- Protection against Fault Conditions: Overcurrent and overheat protection features enhance the reliability and lifespan of the regulator and the system.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Simplified System Design: Requires minimal external components, reducing the complexity of the power supply design.
Additional Details:
The TCR3DM33,LF(S) typically supports an input voltage range of 2.5V to 5.5V, delivering a regulated 3.3V output. It features a low dropout voltage, usually in the range of a few hundred millivolts at the rated current. The device's low quiescent current is typically in the microampere range. The LDO is available in a small surface-mount package, such as a SOT-25 or similar, facilitating easy integration into a variety of PCB layouts. It is designed to be RoHS compliant, ensuring environmental friendliness. The output voltage accuracy is tightly controlled, ensuring the connected devices receive a stable and reliable power supply. Specific technical specifications can be found in the product datasheet provided by Toshiba Semiconductor and Storage.