EN
  • EN
  • DE

TCR5SB29A

Part No TCR5SB29A
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215480-TCR5SB29A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB29A CAD Model

Description

The TCR5SB29A is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This LDO regulator is designed to provide a stable 2.9V output voltage, even when the input voltage is close to the output voltage. This is crucial for maintaining consistent performance in various electronic devices, especially those powered by batteries.

Applications

  • Smartphones and Tablets: Powering core components that require stable 2.9V.
  • Wireless Communication Devices: Supplying clean power to transceivers and RF modules.
  • Portable Media Players: Regulating power for audio and video processing circuits.
  • Digital Cameras: Ensuring a stable voltage supply for image sensors and processors.
  • Wearable Devices: Providing reliable power for sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, communication modules, and processing units in connected devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage with a small difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when no load is present, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Overheat Protection: Prevents damage from overheating by shutting down the regulator.
  • Small Package: Available in compact surface-mount packages like SOT-25.
  • Fixed Output Voltage: Provides a stable and accurate 2.9V output.

Benefits

  • Stable Power Supply: Ensures consistent voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current contributes to longer operating times in portable devices.
  • Protection Against Faults: Overcurrent and overheat protection prevent damage to the regulator and connected circuits.
  • Compact Design: Small package allows for easy integration into small devices.
  • Simplified Design: Fixed output voltage simplifies power supply design.

Additional Details

The TCR5SB29A LDO regulator typically operates with an input voltage range of 3.0V to 5.5V. It provides a fixed output voltage of 2.9V with a high degree of accuracy. The device is available in small surface-mount packages such as SOT-25. The operating temperature range is typically -40°C to +85°C. The output current capability is typically in the range of 300mA to 500mA, depending on the specific variant and operating conditions. The regulator requires minimal external components, typically only input and output capacitors, to ensure stability. Consult the datasheet for recommended capacitor values and ESR characteristics for optimal performance. The overcurrent protection threshold is set above the maximum rated output current to provide a safety margin. The thermal shutdown temperature is typically around 150°C.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess