EN
  • EN
  • DE

TCR5SB47(TE85L,F)

Part No TCR5SB47(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215486-TCR5SB47(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB47(TE85L,F) CAD Model

Description

The TCR5SB47(TE85L,F) is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It is essentially the TCR5SB47 regulator packaged and taped in a specific configuration designated by (TE85L,F). The core function is to provide a stable 4.7V output, making it suitable for diverse electronic applications needing regulated voltage.

Applications

  • Microcontroller-based systems: Provides a regulated 4.7V supply for microcontrollers and peripherals.
  • Sensor circuits: Powers various sensors that require a stable 4.7V.
  • Portable electronics: Regulates voltage in battery-powered devices.
  • Data acquisition equipment: Provides a clean and stable power source for ADC and other components.
  • Wireless modules: Powers RF transceivers and other wireless communication circuitry.
  • Industrial automation systems: Supplies regulated voltage for control and monitoring systems.

Features

  • Low Dropout Voltage: Maintains a stable output even with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • Overcurrent Protection: Safeguards the regulator and the load from excessive current.
  • Overheat Protection: Thermal shutdown prevents damage from overheating.
  • Small Package (SOT-25 or equivalent): Allows for integration in compact devices.
  • Fixed Output Voltage: Provides a stable and accurate 4.7V output.
  • TE85L,F Package/Taping: Specifies packaging and tape-and-reel configuration for automated assembly.

Benefits

  • Stable Power Supply: Ensures consistent voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current reduces power consumption in portable applications.
  • Protection Against Faults: Overcurrent and overheat protection increase system robustness.
  • Compact Footprint: Small package allows for easy integration into space-constrained devices.
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design.
  • Automated Assembly Compatibility: TE85L,F package designed for efficient automated assembly.

Additional Details

The TCR5SB47(TE85L,F) typically operates with an input voltage slightly higher than 4.7V (e.g., 4.8V to 5.5V). It delivers a fixed output voltage of 4.7V with a specified tolerance. The 'TE85L,F' designation refers to the specific packaging and taping configuration, optimized for automated surface-mount assembly. The operating temperature range is generally -40°C to +85°C. The output current capability is typically in the 300mA to 500mA range, depending on the operating conditions. External input and output capacitors are required for stability, and their recommended values and ESR characteristics should be consulted in the datasheet. Overcurrent protection is usually set to trigger slightly above the maximum rated output current. Thermal shutdown typically occurs at a temperature around 150°C.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess