EN
  • EN
  • DE

TCWA1A03

Part No TCWA1A03
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360961-TCWA1A03
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCWA1A03 CAD Model

Description

The TCWA1A03 is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic devices from voltage transients caused by electrostatic discharge (ESD), inductive switching, and other surge events. This device provides a fast response time and low clamping voltage, making it suitable for safeguarding data lines and power supplies in various applications. Its compact size and robust construction ensure reliable protection in harsh environments.

Applications:

  • Protection of data lines in mobile phones
  • ESD protection for USB interfaces
  • Surge protection for portable devices
  • Protection of I/O ports in electronic equipment
  • Safeguarding microcontroller inputs in automotive systems

Features:

  • Low clamping voltage: Minimizes the voltage stress on protected components during a surge.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low leakage current: Reduces power consumption and extends battery life in portable devices.
  • Small surface-mount package: Enables high-density board layouts.
  • High surge capability: Withstands high transient currents without degradation.

Benefits:

  • Increased reliability of electronic devices: Protects components from damage caused by ESD and voltage surges.
  • Reduced equipment downtime: Minimizes the risk of system failure due to transient voltage events.
  • Improved system performance: Ensures stable operation by preventing voltage fluctuations.
  • Extended product lifespan: Protects sensitive components from long-term degradation caused by repeated surge events.
  • Simplified circuit design: Eliminates the need for complex surge protection circuits.

The TCWA1A03 typically comes in a small surface-mount package, such as a SOD-323 or similar. Key specifications include a reverse standoff voltage, clamping voltage, and peak pulse current rating. These parameters vary depending on the specific model and should be confirmed in the manufacturer's datasheet. This TVS diode meets industry standards for ESD protection, ensuring compatibility with a wide range of applications. Proper selection of TVS diodes like the TCWA1A03 is crucial for protecting valuable electronics from electrical overstress and ensuring their long-term reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess