EN
  • EN
  • DE

TD6104P

Part No TD6104P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361041-TD6104P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD6104P CAD Model

Description

The TD6104P is a monolithic integrated circuit designed by Toshiba Semiconductor and Storage, primarily used in motor control applications. It is specifically engineered to drive and control various types of motors, including DC motors and stepper motors, providing efficient and reliable performance. This IC integrates multiple functions to simplify motor control circuitry and reduce the number of external components required.

Applications

      
  • DC Motor Control: Precision speed and direction control for various DC motors.
  •   
  • Stepper Motor Control: Accurate positioning in applications requiring discrete angular movements.
  •   
  • Robotics: Driving motors in robotic arms, wheels, and other actuators.
  •   
  • Industrial Automation: Controlling motors in conveyor belts, assembly lines, and other automated systems.
  •   
  • Office Equipment: Used in printers, scanners, and other office automation devices.

Features

      
  • Integrated Motor Driver: Contains the necessary circuitry to drive a motor directly.
  •   
  • Overcurrent Protection: Protects the IC and the motor from damage due to excessive current.
  •   
  • Thermal Shutdown: Shuts down the IC to prevent overheating and damage.
  •   
  • Logic-Level Control: Compatible with standard logic signals for easy interface with microcontrollers.
  •   
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits

      
  • Simplified Circuit Design: Reduces the number of external components needed, simplifying circuit design and reducing board space.
  •   
  • Enhanced Reliability: Built-in protection features enhance the reliability of the motor control system.
  •   
  • Precise Motor Control: Enables accurate speed and position control for various types of motors.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for motor control applications.
  •   
  • Improved Efficiency: Optimizes motor performance, leading to improved energy efficiency.

Additional Details

The TD6104P typically includes internal H-bridge drivers for bidirectional motor control. It is designed to interface directly with microcontrollers and other digital logic circuits, allowing for precise control of motor speed, direction, and position. The overcurrent protection feature limits the output current to a safe level, protecting the IC and the motor from damage. The thermal shutdown feature automatically shuts down the IC if it becomes too hot, preventing permanent damage. The device is available in various package options, including DIP and SOIC. External components, such as resistors and capacitors, are used to set the operating parameters and provide additional filtering. Proper heat sinking may be required to dissipate heat and ensure reliable operation, especially at higher power levels.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Broadcom Limited
Lowest to $8.2363
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess