EN
  • EN
  • DE

TD62003AFG(0NEL)

Part No TD62003AFG(0NEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1113+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716582-TD62003AFG(0NEL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62003AFG(0NEL) CAD Model

Description

The TD62003AFG(0NEL) is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and lamps from logic circuits.

Applications:

  • Relay drivers: Driving relays in various electronic circuits.
  • Solenoid drivers: Controlling solenoids in industrial automation and automotive applications.
  • Lamp drivers: Driving lamps and LEDs in lighting control systems.
  • Stepper motor drivers: Driving stepper motors in robotics and automation equipment.
  • Logic buffers: Used as logic buffers to increase the drive capability of logic circuits.

Features:

  • Seven Darlington Transistor Arrays: Contains seven independent Darlington transistor arrays.
  • 50V Output Voltage: Rated for output voltages up to 50V.
  • 500mA Output Current: Each Darlington transistor can handle up to 500mA of output current.
  • Input Compatible with TTL and 5V CMOS Logic: Easily interfaced with standard logic circuits.
  • Integrated Suppression Diodes: Includes integrated suppression diodes for inductive load protection.
  • Surface Mount Package: Available in a surface mount package for automated assembly.

Benefits:

  • High Current Drive Capability: Provides sufficient current to drive a variety of inductive loads.
  • Simplified Interfacing: Directly compatible with TTL and CMOS logic circuits.
  • Inductive Load Protection: Integrated suppression diodes protect against voltage spikes from inductive loads.
  • High Reliability: Robust design ensures reliable operation in demanding applications.
  • Space-Saving Design: Surface mount package allows for compact circuit designs.

Additional Details:

The TD62003AFG(0NEL) features a minimum current gain of 2000. It has a typical input voltage of 2.5V and a saturation voltage of around 1.6V at 350mA output current. The operating temperature range is from -40°C to +85°C. The integrated suppression diodes have a forward voltage drop of approximately 1.2V. This Darlington transistor array provides a convenient and reliable solution for driving inductive loads in a variety of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess