EN
  • EN
  • DE

TD62064AF

Part No TD62064AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR DARL SINK TTL 4CH 16HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HSOP
Win Source Part Number 215643-TD62064AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62064AF CAD Model

Description

The TD62064AF is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device features four NPN Darlington transistor pairs, which are designed to drive various inductive loads like relays, solenoids, and motors. Each channel is capable of handling up to 1.5A of output current and withstanding voltages up to 50V.

Applications:

  • Relay drivers in industrial control systems
  • Solenoid drivers in automotive applications
  • Stepper motor drivers in robotics
  • DC motor drivers
  • Lamp drivers
  • Logic buffers
  • Line drivers for data transmission

Features:

  • Four independent Darlington transistor arrays
  • High output voltage: 50 V (min)
  • High output current: 1.5 A (max) per driver
  • Input compatible with TTL and 5V CMOS logic
  • Built-in suppression diodes for inductive loads
  • Package: SOP-16 (Small Outline Package)

Benefits:

  • Simplified interfacing between logic circuits and high-power loads
  • Reduced component count due to integrated Darlington arrays and suppression diodes
  • Enhanced system reliability with built-in protection against inductive kickback
  • Easy to use in diverse applications because of TTL/CMOS compatibility
  • Space-saving SOP-16 package for compact designs

Additional Details:

The TD62064AF incorporates internal suppression diodes connected between the outputs and the common cathode, providing protection against voltage spikes caused by inductive loads. This eliminates the need for external flyback diodes, simplifying circuit design and reducing component count. The device is directly compatible with TTL and 5V CMOS logic levels, allowing easy interfacing with microcontrollers and digital circuits. The SOP-16 package allows for surface-mount assembly, saving board space and facilitating compact designs. The higher current capability (1.5A) makes it suitable for driving larger loads compared to other TD6200x series devices.

Each Darlington transistor pair consists of two NPN transistors connected in a Darlington configuration, providing high current gain and enabling the device to drive loads requiring significant current. The robust output voltage and current handling capabilities make the TD62064AF well-suited for a wide range of applications involving inductive loads and high-power switching, particularly where higher current drive is required.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess