EN
  • EN
  • DE

TD62082AF

Part No TD62082AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361108-TD62082AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62082AF CAD Model

Description

The TD62082AF is a high-voltage, high-current source driver comprising four independent channels. It is specifically tailored for controlling inductive loads, providing efficient and reliable performance in demanding applications. By integrating protection and driver functionality into a single package, it promotes simpler designs and improved overall system reliability.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Motor drivers (small DC motors)
  • Lamp drivers
  • LED drivers
  • Logic buffers

Features:

  • Four independent driver channels
  • High output voltage: Up to 50V
  • High output current: 500mA per channel (max.)
  • Input voltage: 5V
  • Internal clamp diodes for inductive load driving
  • Low saturation voltage
  • TTL/CMOS compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Available in SOP-16 package

Benefits:

  • Streamlined PCB design: The integration of multiple drivers reduces component count, simplifying the layout process.
  • Protection against inductive kickback: Built-in clamp diodes safeguard the driver from voltage spikes caused by inductive loads.
  • Direct logic interface: TTL/CMOS compatible inputs enable seamless connection to microcontrollers and other logic devices.
  • Consistent performance: Designed for reliable operation under a variety of environmental conditions.
  • Improved energy efficiency: The low saturation voltage minimizes power dissipation, maximizing energy efficiency.
  • Versatile applications: Well-suited for driving various loads, including relays, solenoids, and small motors.

Additional Details:

The TD62082AF incorporates internal clamp diodes to provide robust protection against voltage transients that arise when inductive loads are switched. It can handle voltages up to 50V and can supply a maximum current of 500mA per channel. Compatible with both TTL and CMOS logic levels, the inputs facilitate easy integration with diverse digital control systems. The SOP-16 package allows for efficient surface mount assembly.

This device ensures reliable performance across a wide temperature range, making it suitable for use in industrial and automotive applications. The low saturation voltage minimizes power loss during operation, enhancing energy savings and reducing heat generation. Overall, the TD62082AF provides a compact and reliable solution for driving an array of loads in modern electronic systems.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess