The TD62082APG is a high-voltage, high-current darlington transistor array manufactured by Toshiba Semiconductor and Storage. It's designed for driving inductive loads such as relays, solenoids, and stepper motors, making it suitable for a variety of industrial and consumer applications.
Applications
- Relay Drivers
- Solenoid Drivers
- Stepper Motor Drivers
- Lamp Drivers
- Logic Buffers
Features
- High Voltage Output: Supports high-voltage inductive loads.
- High Current Output: Provides sufficient current drive for various applications.
- Integrated Suppression Diodes: Protects the device from inductive kickback voltage.
- CMOS Logic Compatibility: Can be directly driven by CMOS logic.
- Multiple Channels: Contains multiple independent darlington transistor arrays in a single package.
Benefits
- Simplified Circuit Design: Integrated diodes and multiple channels reduce external component count.
- Improved Reliability: Integrated diodes protect against inductive kickback, improving system reliability.
- Space Saving: Multiple channels in a single package saves board space.
- Easy to Use: CMOS logic compatibility simplifies interface with microcontrollers and other logic devices.
- Enhanced System Performance: High-current drive capability enables reliable operation of inductive loads.
Technical Specifications
The TD62082APG features a high-voltage output, typically up to 50V (consult datasheet for the exact value). It provides a high-current output per channel, typically up to 500mA. The device incorporates integrated suppression diodes for inductive load protection. The datasheet provides detailed electrical characteristics, application circuits, and thermal management guidelines.
Proper heat sinking may be required depending on the load current and operating conditions. Refer to the datasheet for thermal considerations and recommended heat sinking methods.