EN
  • EN
  • DE

TD62083AFNG

Part No TD62083AFNG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265754-TD62083AFNG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TD62083AFNG
Introduction Date March 07, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TD62083AFNG CAD Model

Description

The TD62083AFNG is a high-voltage, high-current sink driver manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-level logic circuits and high-power loads such as relays, solenoids, and lamps. This driver offers eight independent channels, each capable of sinking a substantial amount of current. It's often used in industrial control systems, automated equipment, and other applications requiring robust driver circuits.

Applications:

  • Relay Driving: Used to drive relays in various control systems and automated equipment.
  • Solenoid Driving: Employed to drive solenoids in industrial automation and electromechanical devices.
  • Lamp Driving: Integrated into lighting control systems to drive lamps and LED displays.
  • Motor Control: Used in motor control circuits to drive small DC motors and actuators.
  • Logic Buffering: Provides buffering between low-level logic circuits and high-current loads.

Features:

  • Eight Independent Channels: Offers eight independent driver channels in a single package.
  • High Output Voltage: Capable of driving loads with high voltage requirements.
  • High Sink Current: Can sink a substantial amount of current per channel, suitable for driving demanding loads.
  • Built-in Input Protection Diodes: Protects the input circuitry from voltage transients and electrostatic discharge.
  • TTL/CMOS Compatible Inputs: Compatible with both TTL and CMOS logic levels for easy integration.
  • Low Supply Current: Minimizes power consumption, improving overall system efficiency.

Benefits:

  • Simplified Circuit Design: Reduces the number of discrete components required for driving high-power loads.
  • Enhanced System Reliability: Provides robust protection against voltage transients and electrostatic discharge.
  • Improved System Performance: High sink current capability enables driving demanding loads efficiently.
  • Reduced Power Consumption: Low supply current minimizes power consumption and improves system efficiency.
  • Compact Solution: Eight channels in a single package reduce board space requirements.

Additional Details:

The TD62083AFNG typically comes in a surface mount package and requires an external power supply to operate. Detailed specifications, including maximum output voltage, maximum sink current per channel, and input voltage thresholds, can be found in the Toshiba datasheet.

This driver operates by sinking current from the load to ground when the corresponding input is activated. The built-in input protection diodes help prevent damage from overvoltage conditions and electrostatic discharge, making it a reliable choice for industrial environments.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,693 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess