EN
  • EN
  • DE

TD62478P

Part No TD62478P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2CH PERIPHERAL AND/NAND/OR/NOR/DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265776-TD62478P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62478P CAD Model

Description

The TD62478P is a high-voltage, high-current sink driver array from Toshiba Semiconductor and Storage. This device is designed to drive inductive loads such as relays, solenoids, and stepping motors. It consists of seven independent drivers, each capable of sinking a significant amount of current. The integrated protection circuitry ensures reliable operation even under demanding conditions.

Applications:

  • Relay Drivers: Used to control relays in various applications.
  • Solenoid Drivers: Employed to drive solenoids in industrial and automotive systems.
  • Stepping Motor Drivers: Integrated into stepping motor control circuits.
  • Lamp Drivers: Used to control lamps and indicators.
  • LED Drivers: Can be used to drive multiple LEDs in display applications.
  • Automotive Applications: Found in automotive control systems for driving various actuators.

Features:

  • Seven Independent Drivers: Provides seven channels for driving multiple loads.
  • High Output Voltage: Supports high voltage loads.
  • High Output Current: Capable of sinking high current.
  • Input Protection Diodes: Protects the inputs from overvoltage conditions.
  • Output Clamp Diodes: Protects the outputs from inductive kickback.
  • TTL and CMOS Compatible Inputs: Interfaces easily with TTL and CMOS logic circuits.

Benefits:

  • Versatile: Suitable for a wide range of inductive load driving applications.
  • Reliable: Built-in protection features ensure reliable operation.
  • Easy to Use: TTL and CMOS compatible inputs simplify interfacing.
  • Space-Saving: Integrates multiple drivers into a single package, reducing PCB size.

Additional Details:

The TD62478P is typically packaged in a DIP (Dual In-line Package). Each driver can sink up to 500 mA of current with a maximum output voltage rating of 50 V. The input control voltage is typically 5V. The operating temperature range is -40°C to +85°C. The device features built-in protection against overvoltage and inductive kickback, making it a robust and reliable solution for driving inductive loads. The internal clamp diodes are crucial for protecting the driver from voltage spikes generated when the inductive load is switched off.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess